ATIS - 1000628
Emergency Calling Service
| Organization: | ATIS |
| Publication Date: | 1 May 2000 |
| Status: | inactive |
| Page Count: | 47 |
scope:
Scope and purpose
This standard specifies the capabilities required to support the passing of location and callback information associated with the calling user to a Public Safety Answering Point (PSAP) attendant, to provide network routing and transfer features associated with emergency service calls, and to deliver control indications (e.g., flashing display) to the PSAP attendant. Emergency Calling Service (ECS) allows emergency service calls to be completed through the network to an appropriate emergency service attendant, and to provide the PSAP attendant with location information (if available) regarding the calling user.
ECS also provides for priority routing of the call within the network so that even in times of network congestion, emergency calls should be able to complete to a PSAP attendant. It also allows for the transport and identification of emergency service calls without the use of dedicated facilities. In addition, the network provides additional capabilities (e.g. the transfer of location information) when the attendant conferences with, or transfers the call to, any other attendant in the emergency serving area.
Capabilities needed for supporting E9-1-1 Call Hold and Ringback are described in Clauses 4 and 5. However, there is no DSS1 or SS7 support for these capabilities at this time.
Finally, this document provides for the delivery of location information to a PSAP over a DSS1 interface. In addition, receipt of location information for calls originating from a DSS1 interface is addressed. An ECS call may originate from a wireline or wireless user.
Document History