NAVY - UFGS-26 13 00
SF6/HIGH-FIREPOINT FLUIDS INSULATED PAD-MOUNTED SWITCHGEAR
active, Most Current
| Organization: | NAVY |
| Publication Date: | 1 November 2014 |
| Status: | active |
| Page Count: | 18 |
scope:
NOTE:
This guide specification covers the requirements for SF6 or high-firepoint biodegradable fluid insulated, dead-front, enclosed and non-enclosed, pad-mounted switchgear with load and fault interrupting switched ways, with maximum ratings of 600 amperes and 38 kV, 60 Hz.
Document History
May 1, 2021
SF6/HIGH-FIREPOINT FLUIDS INSULATED PAD-MOUNTED SWITCHGEAR
A description is not available for this item.
UFGS-26 13 00
November 1, 2014
SF6/HIGH-FIREPOINT FLUIDS INSULATED PAD-MOUNTED SWITCHGEAR
NOTE:
This guide specification covers the requirements for SF6 or high-firepoint biodegradable fluid insulated, dead-front, enclosed and non-enclosed, pad-mounted switchgear with load and fault...