CEN - EN 16430-3
Fan assisted radiators, convectors and trench convectors - Part 3: Test method and rating for cooling capacity
| Organization: | CEN |
| Publication Date: | 1 December 2014 |
| Status: | active |
| Page Count: | 20 |
| ICS Code (Central heating systems): | 91.140.10 |
scope:
This European Standard applies to the testing of the dry cooling capacity with no condensation of fan assisted radiators, convectors and trench convectors which are factory assembled or kits, i.e.
- fan assisted radiators and convectors, provided the cooler has a dedicated fan or fans;
- radiators and convectors without dedicated fan(s);
- trench convectors with and without fan(s), provided the cooler and the fan(s) are dedicated.
Document History