CEN - EN 1263-2

Temporary works equipment - Safety nets - Part 2: Safety requirements for the positioning limits

active, Most Current
Organization: CEN
Publication Date: 1 December 2014
Status: active
Page Count: 18
ICS Code (Protection against falling and slipping): 13.340.60
scope:

This European Standard specifies safety requirements for the positioning of safety nets in accordance with the manufacturer's instruction manual and with the product specifications and for the testing of system S, system T, system U and system V safety nets in accordance with EN 1263-1.

Small safety nets of system S according to EN 1263-1 (less than 35 m2 and 5,0 m on the shortest side) are not dealt with in this European Standard.

Document History

EN 1263-2
December 1, 2014
Temporary works equipment - Safety nets - Part 2: Safety requirements for the positioning limits
This European Standard specifies safety requirements for the positioning of safety nets in accordance with the manufacturer's instruction manual and with the product specifications and for the...
August 1, 2002
Safety Nets - Part 2: Safety Requirements for the Positioning Limits
A description is not available for this item.
May 1, 1998
Safety Nets - Part 2: Safety Requirements for the Erection of Safety Nets
A description is not available for this item.

References

Advertisement