ETSI - TS 124 103
Universal Mobile Telecommunications System (UMTS); LTE; Telepresence using the IP Multimedia (IM) Core Network (CN) Subsystem (IMS); Stage 3
| Organization: | ETSI |
| Publication Date: | 1 January 2015 |
| Status: | inactive |
| Page Count: | 38 |
scope:
The present document provides the protocol details for telepresence using the IP Multimedia (IM) Core Network (CN) subsystem based on the Session Initiation Protocol (SIP), the Session Description Protocol (SDP), the Binary Floor Control Protocol (BFCP) and the ControLling mUltiple streams for tElepresence (CLUE) controlling multiple streams for telepresence based on service requirements.
The present document addresses the areas of describing and negotiating IM session with multiple media streams based on the IM CN subsystem, including point to point calls as specified in 3GPP TS 24.229 [2] and multiparty conferences as specified in 3GPP TS 24.147 [3], to facilitate the support of telepresence.
The functionalities for conference policy control and the signalling between a MRFC and a MRFP are not specified in this document.
Where possible, the present document specifies the requirements for this protocol by reference to specifications produced by the IETF within the scope of SIP, SDP, CLUE and BFCP, either directly, or as modified by 3GPP TS 24.229 [2].
The present document is applicable to Application Servers (ASs), Multimedia Resource Function Controllers (MRFCs), Multimedia Resource Function Processors (MRFP) and User Equipment (UE) providing IM session supporting telepresence capabilities.
Document History