DSF/EN 62560/FPRA1
Self-ballasted LED-lamps for general lighting services by voltage > 50 V - Safety specifications
| Organization: | DS |
| Status: | pending |
| Page Count: | 17 |
| ICS Code (Fluorescent lamps. Discharge lamps): | 29.140.30 |
scope:
IEC 62560:2011 specifies the safety and interchangeability requirements, together with the test methods and conditions required to show compliance of LED-lamps with integrated means for stable operation (self-ballasted LED-lamps), intended for domestic and similar general lighting purposes, having: - a rated wattage up to 60 W; - a rated voltage of > 50 V up to 250 V; - caps according to Table 1.The contents of the corrigendum of January 2012 have been included in this copy.
Document History