NASA-STD-5012 REV A

Strength and Life Assessment Requirements for Liquid-Fueled Space Propulsion System Engines

inactive
Organization: NASA
Publication Date: 15 January 2015
Status: inactive
Page Count: 30
scope:

This Standard provides strength and life assessment requirements for National Aeronautics and Space Administration (NASA) liquid-fueled space propulsion system engines. The term "life," as used in this Standard, refers to fatigue and creep. The requirements address analyses and tests to qualify an engine structurally. The total system requirements for engine hot-fire tests are not addressed in these requirements; however, a minimum number of such tests are to be conducted in conjunction with structural analyses and tests to qualify the engine structurally. These requirements define the minimum structural requirements acceptable to NASA. These requirements specify analyses and test factors, margins, and other parameters, where appropriate. In some cases, these requirements are expressed by reference to other Standards.

Document History

June 16, 2016
STRENGTH AND LIFE ASSESSMENT REQUIREMENTS FOR LIQUID-FUELED SPACE PROPULSION SYSTEM ENGINES
This Standard provides strength and life assessment requirements for National Aeronautics and Space Administration (NASA) liquid-fueled space propulsion system engines. The term"life," as...
NASA-STD-5012 REV A
January 15, 2015
Strength and Life Assessment Requirements for Liquid-Fueled Space Propulsion System Engines
This Standard provides strength and life assessment requirements for National Aeronautics and Space Administration (NASA) liquid-fueled space propulsion system engines. The term "life," as used in...
June 13, 2006
STRENGTH AND LIFE ASSESSMENT REQUIREMENTS FOR LIQUID FUELED SPACE PROPULSION SYSTEM ENGINES
This standard provides strength and life assessment requirements for National Aeronautics and Space Administration (NASA) liquid fueled space propulsion system engines. "Life," as used in this...

References

Advertisement