IEC 62320-1
Maritime navigation and radiocommunication equipment and systems – Automatic identification system (AIS) – Part 1: AIS Base Stations – Minimum operational and performance requirements, methods of testing and required test results
| Organization: | IEC |
| Publication Date: | 1 January 2015 |
| Status: | active |
| Page Count: | 132 |
| ICS Code (Navigation and control equipment): | 47.020.70 |
scope:
This part of IEC 62320 specifies the minimum operational and performance requirements, methods of testing and required test results for AIS Base Stations, compatible with the performance standards adopted by IMO Resolution MSC.74 (69), Annex 3, Universal AIS. It incorporates the technical characteristics of non-shipborne, fixed station AIS equipment, included in recommendation ITU-R M.1371 and IALA Recommendation A-124. Where applicable, it also takes into account the ITU Radio Regulations.
This standard takes into account other associated IEC international standards and existing national standards, as applicable. This standard is applicable for AIS Base Stations. It does not include specifications for the display of AIS data on shore.
Document History