IEC 62485-4

Safety requirements for secondary batteries and battery installations – Part 4: Valve-regulated lead-acid batteries for use in portable appliances

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 January 2015
Status: active
Page Count: 30
ICS Code (Alkaline secondary cells and batteries): 29.220.30
ICS Code (Acid secondary cells and batteries): 29.220.20
scope:

This Part of IEC 62485 applies to the safety aspects associated with the accommodation, the arrangements of circuits and the operation of secondary valve-regulated lead-acid cells and batteries in portable appliances. Requirements are specified which oblige the manufacturers of appliances and secondary batteries to prevent the misuse of batteries in the course of operation to provide protective measures avoiding injury to persons in case of battery failure and to provide sufficient information to users.

This standard does not apply to secondary cells and batteries containing alkaline or other non-acid electrolytes.

Document History

IEC 62485-4
January 1, 2015
Safety requirements for secondary batteries and battery installations – Part 4: Valve-regulated lead-acid batteries for use in portable appliances
This Part of IEC 62485 applies to the safety aspects associated with the accommodation, the arrangements of circuits and the operation of secondary valve-regulated lead-acid cells and batteries in...

References

Advertisement