ASTM International - ASTM E1264-14
Standard Classification for Acoustical Ceiling Products
| Organization: | ASTM International |
| Publication Date: | 1 October 2014 |
| Status: | inactive |
| Page Count: | 4 |
| ICS Code (Ceilings. Floors. Stairs): | 91.060.30 |
significance And Use:
4.1 This classification is used to classify and aid in the selection of acoustical ceiling products.
scope:
1.1 This classification covers ceiling products that provide acoustical performance and interior finish in buildings. Products used in performance spaces and other special applications may require more detailed specification than provided by this classification.
1.2 This classification classifies acoustical ceilings by type, pattern, and certain ratings for acoustical performance, light reflectance, and fire safety. It does not cover the aspects of acoustical ceilings when used as a component of a system or assembly tested for fire endurance or floor/ceiling sound transmission.
1.3 This classification does not include physical properties, such as structural hardness, friability, sag, linear expansion and contraction, and transverse strength, which may affect the handling, installation, and use of acoustical ceiling products (see Test Methods C367).
1.4 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.
Document History