ISO/IEC 18584

Information technology - Identification cards - Conformance test requirements for on-card biometric comparison applications

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 November 2015
Status: active
Page Count: 24
ICS Code (Identification cards. Chip cards. Biometrics): 35.240.15
scope:

This International Standard establishes - conformance test requirements for using general framework for on-card comparison applications,

- conformance test requirements for using work-sharing mechanism for on-card comparison applications, and

- conformance test requirements to check accomplishment of security policies for on-card biometric comparison that are specified in ISO/IEC 24787:2010.

This International Standard only covers the testing of APDU command and response pairs involved for the ICC that has the capability to perform on-card biometric comparison based on ISO/IEC 24787:2010.

Measuring the performance of on-card biometric comparison algorithms in terms of error rates is not within the scope of this International Standard.

Document History

ISO/IEC 18584
November 15, 2015
Information technology - Identification cards - Conformance test requirements for on-card biometric comparison applications
This International Standard establishes — conformance test requirements for using general framework for on-card comparison applications, — conformance test requirements for using work-sharing...

References

Advertisement