ABS - 109
RULES FOR BUILDING AND CLASSING HIGH-SPEED NAVAL CRAFT 2015
| Organization: | ABS |
| Publication Date: | 1 January 2015 |
| Status: | inactive |
| Page Count: | 2,507 |
scope:
Foreword
Part 1, "Conditions of Classification" has been consolidated into a generic booklet, entitled Rules for Conditions of Classification - High-Speed Craft (Part 1) for all commercial high-speed craft and highspeed naval craft. The purpose of this consolidation was to emphasize the common applicability of the classification requirements in "Part 1" to ABS-classed high-speed craft, and thereby make "Part 1" more readily a common "Part" of the various ABS Rules and Guides, as appropriate.
Accordingly, the subject booklet, Rules for Conditions of Classification - High-Speed Craft (Part 1), is to be considered as being applicable to and comprising a "Part" of the following ABS Rules and Guides:
- Rules for Building and Classing High-Speed Craft (HSC Rules)
- Rules for Building and Classing High-Speed Naval Craft (HSNC Rules)
Any unique "Conditions of Classification" requirements for a specific type of high-speed craft are specified in Chapters 2 and 3 of this Part 1. The generic requirements in Chapter 1 are to be used together with the applicable supplemental requirements for the specific type of high-speed craft.
Document History