DIN EN ISO 21028-2

Cryogenic vessels - Toughness requirements for materials at cryogenic temperature - Part 2: Temperatures between -80 degrees C and -20 degrees C (ISO/DIS 21028-2:2014); German version prEN ISO 21028-2:2014

inactive
Organization: DIN
Publication Date: 1 February 2015
Status: inactive
Page Count: 30
ICS Code (Cryogenic vessels): 23.020.40

Document History

July 1, 2018
Kryo-Behaelter - Zaehigkeitsanforderungen an Werkstoffe bei kryogenen Temperaturen - Teil 2: Temperaturen zwischen -80 °C und -20 °C (ISO 21028-2:2018); Deutsche Fassung EN ISO 21028-2:2018
Dieses Dokument legt die Anforderungen an die Zähigkeit von metallischen Werkstoffen für die Verwendung bei Temperaturen zwischen –20 °C und –80°C fest, um deren Eignung für den Einsatz für...
June 1, 2016
Cryogenic vessels - Toughness requirements for materials at cryogenic temperature - Part 2: Temperatures between -80 °C and -20 °C (ISO/DIS 21028-2.2:2016); German and English version prEN ISO 21028-2:2016
A description is not available for this item.
DIN EN ISO 21028-2
February 1, 2015
Cryogenic vessels - Toughness requirements for materials at cryogenic temperature - Part 2: Temperatures between -80 degrees C and -20 degrees C (ISO/DIS 21028-2:2014); German version prEN ISO 21028-2:2014
A description is not available for this item.
Advertisement