DIN EN 61189-2-719

Test methods for electrical materials, printed board and other interconnection structures and assemblies - Part 2-719: Test methods for printed board and assembly materials - Relative permittivity and loss tangent (500 MHz to 10 GHz) (IEC 91/1215/CD:2014)

inactive
Organization: DIN
Publication Date: 1 February 2015
Status: inactive
Page Count: 20
ICS Code (Printed circuits and boards): 31.180

Document History

April 1, 2017
Test methods for electrical materials, printed boards and other interconnection structures and assemblies - Part 2-719: Test methods for materials for interconnection structures - Relative permittivity and loss tangent (500 MHz to 10 GHz) (IEC 61189-2-719:2016); German version EN 61189-2-719:2016
A description is not available for this item.
DIN EN 61189-2-719
February 1, 2015
Test methods for electrical materials, printed board and other interconnection structures and assemblies - Part 2-719: Test methods for printed board and assembly materials - Relative permittivity and loss tangent (500 MHz to 10 GHz) (IEC 91/1215/CD:2014)
A description is not available for this item.
Advertisement