DIN EN 61753-121-2

fibre optic interconnecting devices and passive components - Performance standard - Part 121-2: Simplex and duplex cords with single-mode fibre and cylindrical ferrule connectors for category C - Controlled environment (IEC 86B/3822/CD:2014)

inactive
Organization: DIN
Publication Date: 1 February 2015
Status: inactive
Page Count: 35
ICS Code (Fibre optic interconnecting devices): 33.180.20

Document History

June 1, 2018
Fibre optic interconnecting devices and passive components - Performance standard - Part 121-2: Simplex and duplex cords with single-mode fibre and cylindrical ferrule connectors for category C - Controlled environment (IEC 61753-121-2:2017); German version EN 61753-121-2:2017
Dieser Teil der IEC 61753 legt die Prüfanforderungen an Kabel einschließlich Referenzkabel für Anwendungen in einer kontrollierten Umgebung (Kategorie C) nach IEC 61753-1 fest, bei denen die...
DIN EN 61753-121-2
February 1, 2015
fibre optic interconnecting devices and passive components - Performance standard - Part 121-2: Simplex and duplex cords with single-mode fibre and cylindrical ferrule connectors for category C - Controlled environment (IEC 86B/3822/CD:2014)
A description is not available for this item.
March 1, 2011
Fibre optic interconnecting devices and passive components - Performance standards - Part 121-2: Simplex and duplex cords with singlemode fibre and cylindrical ferrule connectors for category C - Controlled environment (IEC 61753-121-2:2010); German version EN 61753-121-2:2010
In diesem Teil von IEC 61753 werden die Prüfanforderungen für konfektionierte Kabel zur Anwendung als Verbindungskabel, Anschlusskabel und Gerätekabel für Anwendungen in einer kontrollierten Umgebung...
Advertisement