DIN EN ISO 12951

Textile floor coverings - Determination of mass loss, fibre bind and stair nosing appearance change using the Lisson Tretrad machine (ISO/FDIS 12951:2014); German version FprEN ISO 12951:2014

inactive
Organization: DIN
Publication Date: 1 February 2015
Status: inactive
Page Count: 16
ICS Code (59.080.60): 59.080.60

Document History

October 1, 2020
Textile Bodenbelaege - Bestimmung des Masseverlusts, der Fasereinbindung und der Aenderung des Aussehens textiler Bodenbelaege an Treppenkanten mittels Lisson-Tretradgeraet (ISO 12951:2020); Deutsche Fassung EN ISO 12951:2020
A description is not available for this item.
June 1, 2019
Textile floor coverings - Determination of mass loss, fibre bind and stair nosing appearance change using the Lisson Tretrad machine (ISO/DIS 12951:2019); German and English version prEN ISO 12951:2019
A description is not available for this item.
December 1, 2015
Textile floor coverings - Determination of mass loss, fibre bind and stair nosing appearance change using the Lisson Tretrad machine (ISO 12951:2015); German version EN ISO 12951:2015
Diese Internationale Norm legt vier Prüfverfahren für textile Bodenbeläge (mit oder ohne Unterlage, siehe Abschnitt 9) mit dem Lisson-Tretradgerät fest - Prüfung A: Bestimmung des Gewichtsverlustes...
DIN EN ISO 12951
February 1, 2015
Textile floor coverings - Determination of mass loss, fibre bind and stair nosing appearance change using the Lisson Tretrad machine (ISO/FDIS 12951:2014); German version FprEN ISO 12951:2014
A description is not available for this item.

References

Advertisement