DS/EN 301004-2 V1.1.2
Broadband Integrated Services Digital Network (B-ISDN); Signalling System No.7; Message Transfer Part (MTP) level 3 functions and messages to support international interconnection; Part 2: Protocol Implementation Conformance Statement (PICS) proforma specification
| Organization: | DS |
| Publication Date: | 15 July 2000 |
| Status: | active |
| ICS Code (Integrated Services Digital Network (ISDN)): | 33.080 |
scope:
The present document provides the Protocol Implementation Conformance Statement (PICS) proforma for Message Transfer Part (MTP) level 3 functions and messages, signalling protocol of Signalling System No.7 for use between and, optionally, in public networks as specified in EN 301 004-1 [1] based on ETS 300 008-1 [2] in compliance with the relevant requirements and in accordance with the relevant guidance given in ISO/IEC 9646-7 [4]. The supplier of a protocol implementation that is claimed to conform to EN 301 004-1 [1] based on ETS 300 008-1 [2] is required to complete a copy of the PICS proforma provided in annex A of the present document and is required to provide the information necessary to identify both the supplier and the implementation.
Document History