DIN EN 16602-70-18

Space product assurance - Preparation, assembly and mounting of RF coaxial cables; English version EN 16602-70-18:2014

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 February 2015
Status: active
Page Count: 45
ICS Code (Space systems and operations): 49.140
ICS Code (On-board equipment and instruments): 49.090
scope:

This Standard defines the technical requirements and quality assurance provisions for the assembly and mounting of highreliability, radiofrequency (RF) coaxialcable interconnections for use as transmission lines in spacecraft and associated equipment.

In general, these assemblies are designed for lowloss, stable operation from the relatively low frequencies through the higher frequencies in the microwave regions.

These transmissionline cables should not be confused with lowfrequency cables with conductive sheaths (usually copper braid), which are used in applications where shielding of the centre conductors from the surrounding electrical ambient is required. The interconnection of those shielded cables, not covered by the present standard, is covered in ECSS-Q-ST-70-08.

This standard may be tailored for the specific characteristics and constrains of a space project in conformance with ECSS-S-ST-00.

Document History

DIN EN 16602-70-18
February 1, 2015
Space product assurance - Preparation, assembly and mounting of RF coaxial cables; English version EN 16602-70-18:2014
This Standard defines the technical requirements and quality assurance provisions for the assembly and mounting of highreliability, radiofrequency (RF) coaxialcable interconnections for use as...
February 1, 2014
Space product assurance - Preparation, assembly and mounting of RF coaxial cables; English version FprEN 16602-70-18:2013
A description is not available for this item.

References

Advertisement