CENELEC - EN 50123-6

Railway applications – Fixed installations – D.C. switchgear Part 6: D.C. switchgear assemblies

active, Most Current
Organization: CENELEC
Publication Date: 1 February 2003
Status: active
Page Count: 44
ICS Code (Railway engineering in general): 45.020
ICS Code (Electrical accessories): 29.120
scope:

This European Standard covers d.c. metal-enclosed and non-metallic enclosed switchgear assemblies used in indoor stationary installations of traction systems, with nominal voltage not exceeding 3 000 V.

It is intended that individual items of equipment, for example circuit breakers, housed in the assembly are designed, manufactured and individually tested (simulating the enclosure when necessary) in accordance with their respective parts of EN 50123 or, when appropriate, with another applicable standard.

NOTE 1 The requirements covered in this European Standard are those concerning the assembly as such, its enclosure and the mutual influence of the equipment enclosed.

NOTE 2 EMC requirements are covered by EN 50121-5 and additional requirements concerning dependability (RAMS) are covered by EN 50126.

Document History

EN 50123-6
February 1, 2003
Railway applications – Fixed installations – D.C. switchgear Part 6: D.C. switchgear assemblies
This European Standard covers d.c. metal-enclosed and non-metallic enclosed switchgear assemblies used in indoor stationary installations of traction systems, with nominal voltage not exceeding 3 000...
February 1, 2003
Railway Applications - Fixed Installations - D.C. Switchgear Part 6: D.C. Switchgear Assemblies
A description is not available for this item.
March 1, 1998
Railway Applications - Fixed Installations - D.C. Switchgear Part 6: D.C. Switchgear Assemblies
A description is not available for this item.

References

Advertisement