CEN - EN 10164

Steel products with improved deformation properties perpendicular to the surface of the product - Technical delivery conditions

inactive
Organization: CEN
Publication Date: 1 December 2004
Status: inactive
Page Count: 18
ICS Code (Steel profiles): 77.140.70
scope:

This document specifies through thickness properties and associated test methods for flat products and sections of steel.

This document may be applied as a supplement to all product standards for flat products and sections of fully killed steels, except stainless steels. It covers products having a thickness between 15 mm and 400 mm inclusive of steels with a specified minimum upper yield strength ReH or proof strength Rp0,2 ≤ 960 MPa1) for which improved through thickness properties are required.

The application of this document to other product thicknesses and other steel types shall be the subject of agreement at the time of the order.

1) 1 MPa = 1 N/mm2.

Document History

October 1, 2018
Steel products with improved deformation properties perpendicular to the surface of the product - Technical delivery conditions
This document specifies deformation properties perpendicular to the surface of the product. This document can be applied as a supplement to all product standards for flat products and sections of...
EN 10164
December 1, 2004
Steel products with improved deformation properties perpendicular to the surface of the product - Technical delivery conditions
This document specifies through thickness properties and associated test methods for flat products and sections of steel. This document may be applied as a supplement to all product standards for...
January 1, 1993
Steel Products with Improved Deformation Properties Perpendicular to the Surface of the Product - Technical Delivery Conditions
A description is not available for this item.

References

Advertisement