NPFC - MIL-STD-188-187

Interoperability Standard for Mobile User Objective System (MUOS) Terminals

inactive
Buy Now
Organization: NPFC
Publication Date: 19 December 2014
Status: inactive
scope:

This standard establishes mandatory requirements applicable to Satellite Communications (SATCOM) terminals required to access 5-megahertz (MHz) ultra-high frequency (UHF) SATCOM channels using the Mobile User Objective System (MUOS) Common Air Interface (CAI). Terminals that meet these mandatory requirements are referred to as MUOS Terminals (MT). The code-division multiple-access (CDMA) frame structure, timing requirements, and protocols for accessing overhead and ground segment services are defined herein and represent the minimum requirements that must be implemented. Requirements in this standard may be exceeded by equipment developers to satisfy specific Department of Defense (DoD) requirements, provided interoperability is maintained. For example, the incorporation of additional standard and nonstandard interfaces is not precluded. Chairman Joint Chiefs of Staff Instruction (CJCSI) 6251 complements this standard by defining the processes and requirements necessary to certify an MT for operational use.

Document History

February 3, 2021
Interoperability Standard for Mobile User Objective System (MUOS) Terminals
A description is not available for this item.
May 24, 2018
Interoperability Standard for Mobile User Objective System (MUOS) Terminals
This standard establishes mandatory requirements applicable to Satellite Communications (SATCOM) terminals required to access 5-megahertz (MHz) ultra-high frequency (UHF) SATCOM channels using the...
August 31, 2016
INTEROPERABILITY STANDARD FOR MOBILE USER OBJECTIVE SYSTEM (MUOS) TERMINALS
A description is not available for this item.
MIL-STD-188-187
December 19, 2014
Interoperability Standard for Mobile User Objective System (MUOS) Terminals
This standard establishes mandatory requirements applicable to Satellite Communications (SATCOM) terminals required to access 5-megahertz (MHz) ultra-high frequency (UHF) SATCOM channels using the...
Advertisement