ISO 16895

Wood-based panels - Dry-process fibreboard

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 February 2016
Status: active
Page Count: 36
ICS Code (Fibre and particle boards): 79.060.20
scope:

This International Standard specifies a classification matrix, related mandatory tests and thickness ranges for ultra-low-, low-, medium- and high-density dry process wood-based fibreboard. It then provides the manufacturing property requirements for these types of uncoated fibreboard.

The values listed in this International Standard relate to product properties used to classify fibreboards into one of four types (UDF, LDF, MDF and HDF, see Clause 3), one of four grades (GP, FN, BL and LB), for use in one of four service conditions (REG, MR1, MR2, and HMR). The values are not characteristic values to be used for design purposes.

NOTE Fibreboards are broadly divided into two groups based on the manufacturing process, namely the dry process group and the wet process group (see Clause 3). Wet process fibreboards lie outside the scope of this International Standard.

Document History

ISO 16895
February 1, 2016
Wood-based panels - Dry-process fibreboard
This International Standard specifies a classification matrix, related mandatory tests and thickness ranges for ultra-low-, low-, medium- and high-density dry process wood-based fibreboard. It then...

References

Advertisement