DS/EN 454
Food processing machinery - Planetary mixers - Safety and hygiene requirements
| Organization: | DS |
| Publication Date: | 3 December 2014 |
| Status: | active |
| Page Count: | 51 |
| ICS Code (Plants and equipment for the food industry): | 67.260 |
scope:
1.1 This European Standard specifies safety and hygiene requirements for the design and manufacture of fixed bowl planetary mixers with a tool having a planetary movement by using two parallel axes. The capacity of the bowl is greater than or equal to 5 L ) and less than or equal to 200 L.
These planetary mixers are used separately in the food industry and shops (catering, bakery, pizza, pastry and confectionary industry) for mixing, kneading and emulsifying/whipping
Document History