DSF/ISO/IEC FDIS 29167-10

Information technology -- Automatic identification and data capture techniques-- Part 10: Crypto suite AES-128 security services for air interface communications

pending
Organization: DS
Status: pending
Page Count: 35
ICS Code (Information coding): 35.040
scope:

This part of ISO/IEC 29167 defines the crypto suite for AES 128 for the ISO/IEC 18000 air interfaces standards for radio frequency identification (RFID) devices. Its purpose is to provide a common crypto suite for security for RFID devices that might be referred by ISO committees for air interface standards and application standards. This part of ISO/IEC 29167 specifies a crypto suite for AES 128 for air interface for RFID systems. The crypto suite is defined in alignment with existing air interfaces. This part of ISO/IEC 29167 defines various authentication methods and methods of use for the cipher. A Tag and an Interrogator can support one, a subset, or all of the specified options, clearly stating what is supported.

Document History

Information technology -- Automatic identification and data capture techniques -- Part 10: Crypto suite AES-128 security services for air interface communications
This part of ISO/IEC 29167 specifies the crypto suite for AES 128 for the ISO/IEC 18000 air interfaces standards for radio frequency identification (RFID) devices. Its purpose is to provide a common...
DSF/ISO/IEC FDIS 29167-10
Information technology -- Automatic identification and data capture techniques-- Part 10: Crypto suite AES-128 security services for air interface communications
This part of ISO/IEC 29167 defines the crypto suite for AES 128 for the ISO/IEC 18000 air interfaces standards for radio frequency identification (RFID) devices. Its purpose is to provide a common...
Advertisement