ASTM International - ASTM C1065-08(2015)

Standard Specification for Nuclear-Grade Zirconium Oxide Powder

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 January 2015
Status: inactive
Page Count: 3
ICS Code (Fissile materials and nuclear fuel technology): 27.120.30
ICS Code (Oxides): 71.060.20
scope:

1.1 This specification defines the physical and chemical requirements for zirconium oxide powder intended for fabrication into shapes, either entirely or partially of zirconia, for use in a nuclear reactor core.

1.2 The material described herein shall be particulate in nature.

1.3 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.

Document History

July 1, 2022
Standard Specification for Nuclear-Grade Zirconium Oxide Powder
1.1 This specification defines the physical and chemical requirements for zirconium oxide powder intended for fabrication into shapes, either entirely or partially of zirconia, for use in a nuclear...
ASTM C1065-08(2015)
January 1, 2015
Standard Specification for Nuclear-Grade Zirconium Oxide Powder
1.1 This specification defines the physical and chemical requirements for zirconium oxide powder intended for fabrication into shapes, either entirely or partially of zirconia, for use in a nuclear...
December 1, 2008
Standard Specification for Nuclear-Grade Zirconium Oxide Powder
1.1 This specification defines the physical and chemical requirements for zirconium oxide powder intended for fabrication into shapes, either entirely or partially of zirconia, for use in a nuclear...
January 1, 1993
Standard Specification for Nuclear-Grade Zirconium Oxide Powder (Withdrawn 1994)
1.1 This specification defines the physical and chemical requirements for zirconium oxide powder intended for fabrication into shapes, either entirely or partially of zirconia, for use in a nuclear...
Advertisement