IEC 61811-1
Electromechanical telecom elementary relays of assessed quality – Part 1: Generic specification and blank detail specification
| Organization: | IEC |
| Publication Date: | 1 January 2015 |
| Status: | active |
| Page Count: | 118 |
| ICS Code (Relays): | 29.120.70 |
scope:
This part of IEC 61811 applies to electromechanical telecom elementary relays. Relays according to this standard are provided for the operation in telecommunication applications. However, as electromechanical elementary relays, they are also suitable for particular industrial and other applications.
This standard selects from IEC 61810 series and other sources the appropriate methods of test to be used in detail specifications derived from this specification, and contains basic test schedules to be used in the preparation of such specifications in accordance with this standard.
Detailed test schedules are contained in the detail specifications.
Document History