DSF/ISO/DIS 17208-1

Underwater acoustics -- Quantities and procedures for description and precision measurement of underwater sound from ships-- Part 1: Requirements for precision measurements in deep water used for comparison purposes

inactive
Organization: DS
Status: inactive
Page Count: 28
ICS Code (Noise emitted by means of transport): 17.140.30
scope:

This part of ISO 17208 describes the general measurement system, procedure, and methodology used for the measurement of underwater sound from ships under a prescribed operating condition. The resulting quantities are the root-mean-square sound pressure levels (SPL); herein used synomously with sound pressure level or SPL measured in the far-field of the ship and normalized to a distance of 1 m and reported in one-third-octave bands. In this part of ISO 17208 the result of these measurements is called "radiated noise level." The underwater sound pressure level measurement is performed in the geometric far field and then adjusted to the 1 m normalized distance for use in comparison with appropriate underwater noise criteria. This International Standard does not specify or provide guidance on underwater noise criteria or address the potential effects of noise on marine organisms.

Document History

April 14, 2016
Underwater acoustics – Quantities and procedures for description and measurement of underwater sound from ships – Part 1: Requirements for precision measurements in deep water used for comparison purposes
A description is not available for this item.
Underwater acoustics - Quantities and procedures for description and measurement of underwater sound from ships - Part 1: Requirements for precision measurements in deep water used for comparison purposes
This part of ISO 17208 specifies the general measurement system, procedure, and methodology used for the measurement of underwater sound from ships under a prescribed operating condition. It does not...
DSF/ISO/DIS 17208-1
Underwater acoustics -- Quantities and procedures for description and precision measurement of underwater sound from ships-- Part 1: Requirements for precision measurements in deep water used for comparison purposes
This part of ISO 17208 describes the general measurement system, procedure, and methodology used for the measurement of underwater sound from ships under a prescribed operating condition. The...
Advertisement