DSF/PREN ISO 17777

Welding consumables - Covered electrodes for manual metal arc welding of copper and copper alloys - Classification (ISO/DIS 17777:2015)

pending
Organization: DS
Status: pending
Page Count: 16
ICS Code (Welding consumables): 25.160.20
scope:

This standard prescribes requirements for the classification of covered electrodes for manual metal arc welding of copper and copper alloys. It includes those chemical compositions in which the copper content exceeds that of any other element.

Document History

June 22, 2016
Welding consumables – Covered electrodes for manual metal arc welding of copper and copper alloys – Classification
ISO 17777:2016 prescribes requirements for the classification of covered electrodes for manual metal arc welding of copper and copper alloys. It includes those chemical compositions in which the...
DSF/PREN ISO 17777
Welding consumables - Covered electrodes for manual metal arc welding of copper and copper alloys - Classification (ISO/DIS 17777:2015)
This standard prescribes requirements for the classification of covered electrodes for manual metal arc welding of copper and copper alloys. It includes those chemical compositions in which the...
Welding consumables - Covered electrodes for manual metal arc welding of copper and copper alloys - Classification (ISO/FDIS 17777:2016)
This standard prescribes requirements for the classification of covered electrodes for manual metal arc welding of copper and copper alloys. It includes those chemical compositions in which the...
Advertisement