GMW17260
Polyacrylate Elastomer
| Organization: | GMW |
| Publication Date: | 1 January 2015 |
| Status: | active |
| Page Count: | 4 |
scope:
Material Description.This specification covers the properties of a polyacrylate elastomer dynamically vulcanized in a matrix polyamide 6. These materials can be processed by injection molding and blow molding.
Symbols. The material abbreviation according to ISO 18064 is: >TPV(ACM+PA6)<.
Applicability. Typical applications include air ducts, isolator grommets, and technical parts requiring high flexibility, excellent heat and chemical resistance, and/or the ability to bond to polyamides via overmolding.
Document History