NPFC - MIL-I-24391
INSULATION TAPE, ELECTRICAL, PLASTIC PRESSURE-SENSITIVE
| Organization: | NPFC |
| Publication Date: | 9 March 1990 |
| Status: | active |
| Page Count: | 29 |
scope:
This specification covers one type of plastic, electric, pressure-sensitive, self-extinguishing insulating tape for use at ambient temperatures of not less than minus 12 degrees Celsius (°C) nor more than 65°C.
Part numbers under this specification are formulated as follows (see 3.3.1 and 6.2): Beneficial comments (recommendations, additions, deletions) and any pertinent data which may be of use in improving this document should be addressed to: Commander, Naval Sea Systems Command, SEA 55Z3, Department of the Navy, Washington, DC 20362-5101 by using the self-addressed Standardization Document Improvement Proposal (DD Form 1426) appearing at the end of this document or by letter.
A two position field is used to identify size (see 3.3.1).
intended Use:
The pressure-sensitive tape covered by this specification is suitable for the insulation of electrical conductors and splices in electrical wiring within an application temperature range of minus... View More
Document History