ISUZU ISC-C92-023

Polypropylene resin for stamping molding

active, Most Current
Buy Now
Organization: ISUZU
Publication Date: 1 February 2015
Status: active
Page Count: 10
scope:

This standard applies to polypropylene resin materials reinforced with continuous glass fiber mats used in stamping to form automobile parts (hereinafter referred to as 'material'). These parts are mainly used as noise insulating panels attached to vehicles, around engine rooms or other sections.

a) Applicable Vehicle Models: All vehicle models

b) Applicable Parts:

- Polypropylene (PP) containing 20 % continuous glass fiber in the form of single sheet for stamping

(Standard Specification)

Applicable Parts: COVER ASM; UNDER FRT/RR and COVER ASM; ENG RR

(for F * R)

: COVER ASM; SOUND FRT (for UBS)

(Weatherproof Specification)

Applicable Parts : COVER ASM ; CAB BACK (for F * R)

- Polypropylene (PP) containing 30 % continuous glass fiber in the form of single sheet for stamping

(Standard Specification)

Applicable Parts: COVER ASM ; ENGINE SIDE etc

(Weatherproof Specification)

Applicable Parts : COVER ASM ; CAB BACK etc

Document History

ISUZU ISC-C92-023
February 1, 2015
Polypropylene resin for stamping molding
This standard applies to polypropylene resin materials reinforced with continuous glass fiber mats used in stamping to form automobile parts (hereinafter referred to as 'material'). These parts are...
April 8, 2009
Polypropylene resin for stamping molding
This standard applies to polypropylene resin materials reinforced with continuous glass fiber mats used in stamping to form automobile parts (hereinafter referred to as 'material'). These parts are...

References

Advertisement