CSA - CAN/CSA-E61951-1:14
Secondary cells and batteries containing alkaline or other non-acid electrolytes - Portable sealed rechargeable single cells - Part 1: Nickel-cadmium
inactive
| Organization: | CSA |
| Publication Date: | 1 January 2014 |
| Status: | inactive |
| Page Count: | 97 |
| ICS Code (Alkaline secondary cells and batteries): | 29.220.30 |
scope:
This part of IEC 61951 specifies marking, designation, dimensions, tests and requirements for portable sealed nickel-cadmium small prismatic, cylindrical and button rechargeable single cells, suitable for use in any orientation.
Document History
January 1, 2021
Secondary cells and batteries containing alkaline or other non-acid electrolytes — Secondary sealed cells and batteries for portable applications — Part 1: Nickel-cadmium
This Standard applies to the above-noted products that are intended to be installed or used in accordance with CSA C22.1, Canadian Electrical Code, Part I.
January 1, 2014
Secondary cells and batteries containing alkaline or other non-acid electrolytes — Portable sealed rechargeable single cells — Part 1: Nickel-cadmium
This part of IEC 61951 specifies marking, designation, dimensions, tests and requirements for portable sealed nickel-cadmium small prismatic, cylindrical and button rechargeable single cells,...
CAN/CSA-E61951-1:14
January 1, 2014
Secondary cells and batteries containing alkaline or other non-acid electrolytes - Portable sealed rechargeable single cells - Part 1: Nickel-cadmium
This part of IEC 61951 specifies marking, designation, dimensions, tests and requirements for portable sealed nickel-cadmium small prismatic, cylindrical and button rechargeable single cells,...