CENELEC - EN 61935-1
Generic Cabling Systems - Specification for the Testing of Blanced Communication Cabling in Accordance with EN 50173 Part 1: Installed Cabling
inactive
| Organization: | CENELEC |
| Publication Date: | 1 December 2000 |
| Status: | inactive |
| Page Count: | 66 |
| ICS Code (Coaxial cables. Waveguides): | 33.120.10 |
Document History
December 1, 2009
Specification for the testing of balanced and coaxial information technology cabling - Part 1: Installed balanced cabling as specified in the standards series EN 50173
This part of EN 61935 specifies reference measurement procedures for cabling parameters and the requirements for field tester accuracy to measure cabling parameters identified in series EN 50173....
December 1, 2005
Testing of balanced communication cabling in accordance with standards series EN 50173 Part 1: Installed cabling
A description is not available for this item.
EN 61935-1
December 1, 2000
Generic Cabling Systems - Specification for the Testing of Blanced Communication Cabling in Accordance with EN 50173 Part 1: Installed Cabling
A description is not available for this item.
December 1, 2000
Generic Cabling Systems - Specification for the Testing of Blanced Communication Cabling in Accordance with ISO/IEC 11801 - Part 1: Installed Cabling
A description is not available for this item.
December 1, 2000
Generic Cabling Systems - Specification for the Testing of Blanced Communication Cabling in Accordance with ISO/IEC 11801 - Part 1: Installed Cabling
A description is not available for this item.