CEI EN 61850-3

Communication networks and systems for power utility automation Part 3: General requirements

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 December 2014
Status: active
Page Count: 76
ICS Code (Telecontrol. Telemetering): 33.200
scope:

This part of IEC 61850 defines the general requirements, mainly regarding construction, design and environmental conditions for utility communication and automation IEDs and systems in power plant and substation environments. These general requirements are in line with requirements for IEDs used in similar environments, for example measuring relays and protection equipment.

When communication or automation IEDs are an integral part of another device in the power plant or substation, then the environmental requirements for the device itself apply to the communications equipment.

Document History

CEI EN 61850-3
December 1, 2014
Communication networks and systems for power utility automation Part 3: General requirements
This part of IEC 61850 defines the general requirements, mainly regarding construction, design and environmental conditions for utility communication and automation IEDs and systems in power plant...
March 1, 2004
Communication networks and systems in substations - Part 3: General requirements
Questa Norma si applica ai sistemi di automazione delle sottostazioni (SAS). Definisce le comunicazioni tra i dispositivi elettronici intelligenti (IED) nella sottostazione e le prescrizioni...

References

Advertisement