CEI - EN 60721-2-3

Classification of environmental conditions Part 2-3: Environmental conditions appearing in nature - Air pressure

inactive
Organization: CEI
Publication Date: 1 December 2014
Status: inactive
Page Count: 16
ICS Code (Environmental testing): 19.040
scope:

This part of IEC 60721 presents a selection of different values of air pressure appearing in nature. It is intended to be used as part of the background material when selecting appropriate severities of air pressure for product applications, which products are liable to be exposed during storage, transportation and use.

Document History

May 1, 2015
Classification of environmental conditions Part 2-3: Environmental conditions appearing in nature - Air pressure
This part of IEC 60721 presents a selection of different values of air pressure appearing in nature. It is intended to be used as part of the background material when selecting appropriate severities...
EN 60721-2-3
December 1, 2014
Classification of environmental conditions Part 2-3: Environmental conditions appearing in nature - Air pressure
This part of IEC 60721 presents a selection of different values of air pressure appearing in nature. It is intended to be used as part of the background material when selecting appropriate severities...

References

Advertisement