IEC 61169-51

Radio-frequency connectors – Part 51: Sectional specification for RF coaxial connectors with inner diameter of outer conductors 13,5 mm with bayonet lock – Characteristic impedance 50 Ω (type QLI)

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 February 2015
Status: active
Page Count: 58
ICS Code (RF connectors): 33.120.30
scope:

This part of IEC 61169, which is a sectional specification (SS), provides information and rules for the preparation of detail specifications (DS) for type QLI R.F. coaxial connectors with quick lock.

The connectors are normally used with 50 Ω corrugated cable and flexible cables for middle power applications in an operating range up to 6 GHz.

It describes the interface dimensions for general purpose connectors with gauging information and the mandatory tests selected from IEC 61169-1 applicable to all detail specifications relative to type QLI connectors.

This specification indicates the recommended performance characteristics to be considered when writing a DS and covers all tests schedules and inspection requirements.

NOTE Metric dimension are original dimensions.

All un-dimensioned pictorial configurations are for reference purpose only.

Document History

IEC 61169-51
February 1, 2015
Radio-frequency connectors – Part 51: Sectional specification for RF coaxial connectors with inner diameter of outer conductors 13,5 mm with bayonet lock – Characteristic impedance 50 Ω (type QLI)
This part of IEC 61169, which is a sectional specification (SS), provides information and rules for the preparation of detail specifications (DS) for type QLI R.F. coaxial connectors with quick lock....

References

Advertisement