ISO 12625-9

Tissue paper and tissue products - Part 9: Determination of ball burst strength

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 February 2015
Status: active
Page Count: 18
ICS Code (Paper and board): 85.060
scope:

This part of ISO 12625 specifies a test method for the determination of the resistance to mechanical penetration (ball burst strength procedure) of tissue paper and tissue products.

Currently, two types of clamping devices are available on the market with two different diameters, one is with 50 mm and one is with 89 mm (see Annex B). This part of ISO 12625 applies for a 50 mm clamping device to be able to measure all sample sizes of tissue paper and tissue products and to be consistent with ISO 12625-11.

Document History

ISO 12625-9
February 15, 2015
Tissue paper and tissue products - Part 9: Determination of ball burst strength
This part of ISO 12625 specifies a test method for the determination of the resistance to mechanical penetration (ball burst strength procedure) of tissue paper and tissue products. Currently, two...
May 1, 2005
Tissue paper and tissue products Part 9: Determination of ball burst strength
A description is not available for this item.

References

Advertisement