ISO 12625-16
Tissue paper and tissue products - Part 16: Determination of optical properties - Opacity (paper backing) - Diffuse reflectance method
| Organization: | ISO |
| Publication Date: | 15 February 2015 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Paper and board): | 85.060 |
scope:
This part of ISO 12625 specifies the testing procedures for the instrumental determination of the opacity of tissue paper or tissue products by diffuse reflectance using a paper backing.
This part of ISO 12625 contains specific instructions for the
preparation of test pieces of single-ply and multi-ply products,
where special preparation/procedur
It can be used to determine the opacity of tissue paper and tissue products containing fluorescent whitening agents, provided the UV content of the radiation incident on the test piece has been adjusted to conform to that in the CIE illuminant C using a fluorescent reference standard provided by an authorized laboratory as described in ISO 2470-1.
This part of ISO 12625 is not applicable to coloured tissue paper and tissue products which incorporate fluorescent dyes or pigments.
Document History