BSI - BS EN 50377-17-2

Connector sets and Interconnect components to be used in optical fibre communication systems — Product specifications Part 17-2: Type FPFT (factory polished field terminated) simplex connector factory terminated with EN 60793-2-50 category B1.3 fibre and field mounted onto reinforced cable containing IEC 60793-2-50 category B1.3 or B6a1 or B6a 2 singlemode fibre (with restricted MFD), category C

active, Most Current
Buy Now
Organization: BSI
Publication Date: 28 February 2015
Status: active
Page Count: 26
ICS Code (Fibre optic interconnecting devices): 33.180.20

Document History

BS EN 50377-17-2
February 28, 2015
Connector sets and Interconnect components to be used in optical fibre communication systems — Product specifications Part 17-2: Type FPFT (factory polished field terminated) simplex connector factory terminated with EN 60793-2-50 category B1.3 fibre and field mounted onto reinforced cable containing IEC 60793-2-50 category B1.3 or B6a1 or B6a 2 singlemode fibre (with restricted MFD), category C
A description is not available for this item.

References

Advertisement