DSF/IEC 62922 ED. 1.0

IEC 62922 Ed.1: Organic light emitting diode (OLED) panels for general lighting - Performance requirements

inactive, Most Current
Organization: DS
Status: inactive
Page Count: 24
scope:

This International Standard specifies the performance requirements of OLED tiles and panels for use on d.c. supplies up to 120 V or a.c. supplies up to 50 V at 50 Hz or 60 Hz for indoor and similar general lighting purpose: NOTE: In the current edition, life (life time and maintained values) is not treated. It is intended to cover this in further amendments.

Document History

DSF/IEC 62922 ED. 1.0
IEC 62922 Ed.1: Organic light emitting diode (OLED) panels for general lighting - Performance requirements
This International Standard specifies the performance requirements of OLED tiles and panels for use on d.c. supplies up to 120 V or a.c. supplies up to 50 V at 50 Hz or 60 Hz for indoor and similar...
Advertisement