DSF/FPREN ISO 11855-2

Building environment design - Design, dimensioning, installation and control of embedded radiant heating and cooling systems - Part 2: Determination of the design heating and cooling capacity (ISO 11855-2:2012)

inactive
Organization: DS
Status: inactive
Page Count: 68
ICS Code (Buildings in general): 91.040.01
scope:

This European Standard is applicable to water based surface heating and cooling systems in residential, commercial and industrial buildings. The methods apply to systems integrated into the wall, floor or ceiling construction without any open air gaps. The methods do not apply to heated or chilled ceiling panels or beams. This standard provides steady-state calculation methods for determination of the heating and cooling capacity (part 2). This standard applies also, as appropriate, to the use of other fluids instead of water. This standard is not applicable for testing of systems.

Document History

October 11, 2021
Building environment design – Embedded radiant heating and cooling systems – Part 2: Determination of the design heating and cooling capacity (ISO 11855-2:2021)
This part of ISO 11855 specifies procedures and conditions to enable the heat flow in water based surface heating and cooling systems to be determined relative to the medium differential temperature...
August 14, 2015
Building environment design – Design, dimensioning, installation and control of embedded radiant heating and cooling systems – Part 2: Determination of the design heating and cooling capacity (ISO 11855-2:2012)
This European Standard is applicable to water based surface heating and cooling systems in residential, commercial and industrial buildings. The methods apply to systems integrated into the wall,...
Building environment design – Embedded radiant heating and cooling systems – Part 2: Determination of the design heating and cooling capacity (ISO 11855-2:2021)
This part of ISO 11855 specifies procedures and conditions to enable the heat flow in water based surface heating and cooling systems to be determined relative to the medium differential temperature...
Building environment design – Embedded radiant heating and cooling systems – Part 2: Determination of the design heating and cooling capacity (ISO/DIS 11855-2:2020)
This part of ISO 11855 specifies procedures and conditions to enable the heat flow in water based surface heating and cooling systems to be determined relative to the medium differential temperature...
Building environment design – Embedded radiant heating and cooling systems – Part 2: Determination of the design heating and cooling capacity (ISO/FDIS 11855-2:2021)
This part of ISO 11855 specifies procedures and conditions to enable the heat flow in water based surface heating and cooling systems to be determined relative to the medium differential temperature...
DSF/FPREN ISO 11855-2
Building environment design - Design, dimensioning, installation and control of embedded radiant heating and cooling systems - Part 2: Determination of the design heating and cooling capacity (ISO 11855-2:2012)
This European Standard is applicable to water based surface heating and cooling systems in residential, commercial and industrial buildings. The methods apply to systems integrated into the wall,...
Advertisement