DSF/FPREN ISO 11704

Water quality - Measurement of gross alpha and beta activity concentration in non-saline water - Liquid scintillation counting method (ISO 11704:2010)

pending
Organization: DS
Status: pending
Page Count: 22
ICS Code (Examination of physical properties of water): 13.060.60
ICS Code (Radiation measurements): 17.240
scope:

This International Standard specifies a method for the determination of gross alpha and gross beta activity in waters for radionuclides which are not volatile at 80 °C. Radon isotopes and their decay products of short half life are not included in the determination. The method is applicable to raw and potable waters with a dry residue less than 5 g/l and when no correction for colour quenching is necessary.

Document History

December 17, 2018
Water quality – Gross alpha and gross beta activity – Test method using liquid scintillation counting (ISO 11704:2018)
This document specifies a method for the determination of gross alpha and gross beta activity concentration for alpha- and beta-emitting radionuclides using liquid scintillation counting (LSC). The...
August 31, 2015
Water quality – Measurement of gross alpha and beta activity concentration in non-saline water – Liquid scintillation counting method (ISO 11704:2010)
This International Standard specifies a method for the determination of gross alpha and gross beta activity in waters for radionuclides which are not volatile at 80 °C. Radon isotopes and their decay...
Water quality – Gross alpha and gross beta activity – Test method using liquid scintillation counting (ISO/FDIS 11704:2018)
This International Standard specifies a method for the determination of gross alpha and gross beta activity concentration for alpha- and beta‑emitting radionuclides using liquid scintillation...
DSF/FPREN ISO 11704
Water quality - Measurement of gross alpha and beta activity concentration in non-saline water - Liquid scintillation counting method (ISO 11704:2010)
This International Standard specifies a method for the determination of gross alpha and gross beta activity in waters for radionuclides which are not volatile at 80 °C. Radon isotopes and their decay...
Advertisement