DSF/ISO/IEC DIS 27006

Information technology -- Security techniques -- Requirements for bodies providing audit and certification of information security management systems

inactive
Organization: DS
Status: inactive
Page Count: 52
ICS Code (Information coding): 35.040
scope:

This International Standard specifies requirements and provides guidance for bodies providing audit and certification of an information security management system (ISMS), in addition to the requirements contained within ISO/IEC 17021-1 and ISO/IEC 27001. It is primarily intended to support the accreditation of certification bodies providing ISMS certification. The requirements contained in this International Standard need to be demonstrated in terms of competence and reliability by any body providing ISMS certification, and the guidance contained in this International Standard provides additional interpretation of these requirements for any body providing ISMS certification. NOTE This International Standard can be used as a criteria document for accreditation, peer assessment or other audit processes.

Document History

Information technology - Security techniques - Requirements for bodies providing audit and certification of information security management systems
This International Standard specifies requirements and provides guidance for bodies providing audit and certification of an information security management system (ISMS), in addition to the...
DSF/ISO/IEC DIS 27006
Information technology -- Security techniques -- Requirements for bodies providing audit and certification of information security management systems
This International Standard specifies requirements and provides guidance for bodies providing audit and certification of an information security management system (ISMS), in addition to the...
Advertisement