ISO 1823

Rubber hose and hose assemblies for oil suction and discharge service - Specification

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 February 2015
Status: active
Page Count: 30
ICS Code (Petroleum products and natural gas handling equipment): 75.200
ICS Code (Hoses): 83.140.40
scope:

This International Standard specifies the characteristics of four types of oil suction and discharge hose assemblies used for the conveyance of petroleum, including crude oils and other liquid petroleum products. Each type being divided into three classes depend on the aromatic contents. It is not suitable for liquefied petroleum gas and natural gas.

Hose assemblies to this International Standard can be used in the temperature range −20 °C to 80 °C.

The hoses specified are in the range of nominal size 50 to 500 and can be types of smooth bore, rough bore, armoured rough bore, and light weight.

Document History

ISO 1823
February 15, 2015
Rubber hose and hose assemblies for oil suction and discharge service - Specification
This International Standard specifies the characteristics of four types of oil suction and discharge hose assemblies used for the conveyance of petroleum, including crude oils and other liquid...
January 1, 1975
Rubber Hoses for Oil Suction and Discharge
A description is not available for this item.

References

Advertisement