ISO 14520-14
Gaseous fire-extinguishing systems - Physical properties and system design - Part 14: IG-55 extinguishant
| Organization: | ISO |
| Publication Date: | 15 February 2015 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Fire-fighting): | 13.220.10 |
scope:
This part of ISO 14520 contains specific requirements for gaseous fire-extinguishing systems, with respect to the IG-55 extinguishant. It includes details of physical properties, specification, usage and safety aspects.
This part of ISO 14520 covers systems operating at nominal pressures of 150 bar at 15 °C, 200 bar at 15 °C, and 300 bar at 15 °C. This does not preclude the use of other systems, although design data for other pressures are not available at this time.
Document History