ISO 14520-15
Gaseous fire-extinguishing systems - Physical properties and system design - Part 15: IG-541 extinguishant
| Organization: | ISO |
| Publication Date: | 15 February 2015 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Fire-fighting): | 13.220.10 |
scope:
This part of ISO 14520 contains specific requirements for gaseous fire-extinguishing systems, with respect to the IG-541 extinguishant. It includes details of physical properties, specification, usage, and safety aspects.
This part of ISO 14520 covers systems operating at nominal pressures of 150 bar, 200 bar, and 300 bar at 15 ºC. This does not preclude the use of other systems, although design data for other pressures are not available at this time.
Document History