ISO 13693-2

Irrigation equipment - Safety devices for chemigation - Part 2: Chemigation valve assemblies from DN 75 (3”) to DN 350 (14”)

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 February 2015
Status: active
Page Count: 16
ICS Code (Irrigation and drainage equipment): 65.060.35
scope:

This part of ISO 13693 specifies the construction and performance requirement and test methods for metal-bodied chemigation valves with water at temperatures not exceeding 50 °C, which might contain fertilizers and chemicals of the types and concentration used in agriculture.

The valve is designed to prohibit backflow caused by either back pressure or back siphonage. It is not designed for use in potable water systems. It is not to be confused with other forms of backflow prevention devices including pressure vacuum breakers, double check valves, reduced pressure zone valves, or goose neck loops. This part of ISO 13693 specifies the minimum design, construction, and performance testing requirements for the chemigation valve assembly. The assembly consists of the following components:

- a valve body into which a spring-loaded check valve is mounted with a resilient disk cover on the sealing surface;

- a combination air release/vacuum relief valve located upstream of the check valve;

- a low pressure drain valve located upstream of the check valve;

- an inspection port located so as to permit visual and manual inspection of the valve working components.

Document History

ISO 13693-2
February 15, 2015
Irrigation equipment - Safety devices for chemigation - Part 2: Chemigation valve assemblies from DN 75 (3”) to DN 350 (14”)
This part of ISO 13693 specifies the construction and performance requirement and test methods for metal-bodied chemigation valves with water at temperatures not exceeding 50 °C, which might contain...

References

Advertisement