ASSP - ANSI Z359.11
Safety Requirements for Full Body Harnesses
inactive
Buy Now
| Organization: | ASSP |
| Publication Date: | 1 January 2014 |
| Status: | inactive |
| Page Count: | 52 |
scope:
This standard establishes requirements for the performance, design, marking, qualification, instruction, training, test methods, inspection, use, maintenance and removal from service of full body harnesses (FBH). FBHs are used for fall arrest, positioning, travel restraint, suspension and/or rescue applications for users within the capacity range of 130 to 310 pounds (59 to 140 kg).
Document History
January 1, 2021
Safety Requirements for Full Body Harnesses
This standard establishes requirements for the performance, design, marking, qualification, instruction, training, test methods, inspection, use, maintenance and removal from service of full body...
ANSI Z359.11
January 1, 2014
Safety Requirements for Full Body Harnesses
This standard establishes requirements for the performance, design, marking, qualification, instruction, training, test methods, inspection, use, maintenance and removal from service of full body...