CEN - EN ISO 14638
Geometrical product specifications (GPS) - Matrix model
| Organization: | CEN |
| Publication Date: | 1 January 2015 |
| Status: | active |
| Page Count: | 28 |
| ICS Code (Linear and angular measurements in general): | 17.040.01 |
scope:
This International Standard is a fundamental ISO GPS standard. It explains the concept of Geometrical Product Specification (ISO GPS), and provides a framework to illustrate how current and future ISO GPS standards address the requirements of the ISO GPS system.
The framework is intended to be of use to users of ISO GPS standards, by illustrating the extent of the scope of the different standards, and showing how they relate to each other.
The framework is also used for structuring the development of standards for GPS by technical committee ISO/TC 213.
The full set of standards comprising the ISO GPS system is
listed on the ISO/TC 213 website at http://
www.iso.org/iso/home
Document History