DSF/IEC 62885-2 ED. 1.0

IEC 62885-2 Ed.1: Surface cleaning appliances - Part 2: Dry vacuum cleaners for household and similar use - Methods for measuring the performance

inactive
Organization: DS
Status: inactive
Page Count: 88
scope:

This International Standard is applicable for measurements of the performance of dry vacuum cleaners for household use in or under conditions similar to those in households. The purpose of this standard is to specify essential performance characteristics of dry vacuum cleaners being of interest to the users and to describe methods for measuring these characteristics.

Document History

October 18, 2021
Surface cleaning appliances – Part 2: Dry vacuum cleaners for household or similar use – Methods for measuring the performance
IEC 62885-2:2021 is applicable for measurements of the performance of mains-operated dry vacuum cleaners, including water filter vacuum cleaners for household or similar use. The purpose of this...
Surface cleaning appliances – Part 2: Dry vacuum cleaners for household or similar use – Methods for measuring the performance
IEC 62885-2:2021 is applicable for measurements of the performance of mains-operated dry vacuum cleaners, including water filter vacuum cleaners for household or similar use. The purpose of this...
IEC 62885-2 ED2: Surface cleaning appliances – Part 2: Dry vacuum cleaners for household or similar use – Methods for measuring the performance
This International Standard is applicable for measurements of the performance of mains- operated dry vacuum cleaners, including water filter vacuum cleaners for household use in or under conditions...
DSF/IEC 62885-2 ED. 1.0
IEC 62885-2 Ed.1: Surface cleaning appliances - Part 2: Dry vacuum cleaners for household and similar use - Methods for measuring the performance
This International Standard is applicable for measurements of the performance of dry vacuum cleaners for household use in or under conditions similar to those in households. The purpose of this...
Advertisement